Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX210
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 629944-MAX2105CWI
Ultra Librarian 3D Model Ultra Librarian MAX2105CWI CAD Model

Description

Introducing the MAX2105CWI - Your Solution for Advanced Tuning Applications

The MAX2105CWI is a state-of-the-art tuner IC, meticulously designed by Maxim Integrated to cater to the sophisticated needs of modern tuning applications. This high-performance component is engineered to provide exceptional signal clarity and accuracy, making it an ideal choice for a variety of demanding RF environments.

Key Features

  • High Sensitivity: The MAX2105CWI boasts an impressive sensitivity range, ensuring reliable performance even in low-signal conditions.
  • Wide Frequency Range: This device is capable of tuning across a broad spectrum of frequencies, offering versatility for different applications and markets.
  • Low Noise Figure: With its low noise figure, the MAX2105CWI minimizes signal distortion, delivering a clean and pure output.
  • Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies the design process by reducing the number of external components required.
  • Flexible Interface Options: It comes equipped with a variety of interface options, making it easy to integrate into existing systems.

Applications

The MAX2105CWI is adept at handling a range of applications, from automotive to consumer electronics. Its precision and adaptability make it perfect for:

  • Car Radio Systems
  • Television Tuners
  • Satellite Receivers
  • Professional Radio Equipment

Quality and Reliability

Maxim Integrated is synonymous with quality, and the MAX2105CWI is no exception. Built to meet rigorous industry standards, this tuner IC is designed for longevity and consistent performance. Users can trust in the durability and reliability that comes with the Maxim Integrated name.

Final Thoughts

Whether you're designing a new car entertainment system or upgrading a satellite receiver, the MAX2105CWI from Maxim Integrated offers the performance and flexibility your project needs. Embrace the future of tuning with this top-tier integrated circuit at the heart of your application.

You May Also Be Interested in

Phoenix Contact
DIGITAL INPUT MODULE 16CH / Input module - UM-2KS50/16DI/RS/Z/SO225
Need more? Email Us
ECAD model for 2319029
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
ECAD model for B021-000-19-SH
TE Connectivity
ILM ASSY WITH COVER, WIDE, LGA20 / Connector ILM Assembly For LGA 2011 Connectors
Need more? Email Us
ECAD model for 2229339-2
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
ECAD model for 6041-18.5OZ-CAN
211
Platt Cases
211 BLOW MOLDED CASE
Lowest to $0.2232
ECAD model for 211
Mueller Electric Co
TELECOM CLIP SILVER NON-INSUL
Need more? Email Us
ECAD model for JP-8783-L
Brady Corporation
R6201, 4.02" X 120 YDS
Need more? Email Us
ECAD model for R6201
Analog Devices Inc.
IC TX SGNL PROCESS QUAD 128-MQFP
Lowest to $48.7725
ECAD model for AD6622AS
Hammond Manufacturing
RACK HARDWARE / Rail Depth Adapter Kit, Black, 1.75In Length, 4In Depth, In Height
Need more? Email Us
ECAD model for RDA1U4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention