EN
  • EN
  • DE

CISCO WS-C2960X-48TD-L - Catalyst 2960-X 48 GigE, 2 x 10G SFP+, LAN Base

Part No CISCO WS-C2960X-48TD-L - Catalyst 2960-X 48 GigE, 2 x 10G SFP+, LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960X-48TD-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388165-CISCO WS-C2960X-48TD-L - Catalyst 2960-X 48 GigE, 2 x 10G SFP+, LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-48TD-L - Catalyst 2960-X 48 GigE, 2 x 10G SFP+, LAN Base CAD Model

Description

The CISCO WS-C2960X-48TD-L is part of the Cisco Catalyst 2960-X Series, a collection of stackable Gigabit Ethernet switches that provide enterprise-class access for campus and branch applications. This model features 48 Gigabit Ethernet interfaces and 2 10-Gigabit SFP+ uplink interfaces, offering high-speed connectivity and bandwidth for data-intensive applications. It is designed to simplify operations, with features such as Cisco Smart Install, a zero-touch installation and deployment feature, and Cisco Configuration Professional for simplified management. The 2960-X Series supports LAN Base software feature set, offering enhanced network services, including comprehensive Layer 2 features (VLANs, spanning tree protocols), advanced quality of service (QoS) for traffic prioritization, Access Control Lists for securing network traffic, and IPv6 management. The switch is also equipped with energy-efficient technology, which reduces power consumption without sacrificing performance or functionality. With FlexStack-Plus technology, multiple 2960-X Series switches can be stacked to increase scalability and ease of management, making the WS-C2960X-48TD-L a robust solution for growing networks.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess