EN
  • EN
  • DE

CISCO WS-C3650-8X24UQ-E - Cisco Catalyst 3650 24 Port mGig, 4x10G Uplink, IP Services

Part No CISCO WS-C3650-8X24UQ-E - Cisco Catalyst 3650 24 Port mGig, 4x10G Uplink, IP Services
Manufacturer CISCO
Catalog Switch
Description Cisco CATALYST 3650 24 PORT MG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387739-CISCO WS-C3650-8X24UQ-E - Cisco Catalyst 3650 24 Port mGig, 4x10G Uplink, IP Services
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-8X24UQ-E - Cisco Catalyst 3650 24 Port mGig, 4x10G Uplink, IP Services CAD Model

Description

The CISCO WS-C3650-8X24UQ-E is a part of the Cisco Catalyst 3650 series, which is renowned for its ability to increase productivity by enabling applications such as IP telephony, wireless, and video for a borderless network experience. This particular model features 24 multi-gigabit Ethernet ports that can automatically adjust the speed (up to 10G) to match the connected device's capabilities without requiring a switch replacement. It also boasts 4x10G Uplink ports designed for swift data transfer and high-resilience network connections, making it an excellent choice for businesses requiring high bandwidth. The inclusion of the IP Services software feature set provides a host of advanced layer 3 features, including Enhanced Interior Gateway Routing Protocol (EIGRP), Open Shortest Path First (OSPF), Border Gateway Protocol (BGP), and Virtual Private Network (VPN) capabilities, enhancing the security and flexibility of the network infrastructure. The Cisco Catalyst 3650 series integrates wireless controller functionality that supports up to 25 access points and 1000 wireless clients on each switching entity (stack). This convergence is achieved through the Cisco Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC), which enables uniform wired-wireless policy enforcement, application visibility, flexibility, and application optimization. This switch targets enterprises and mid-market sectors seeking to enhance their operational efficiency, with an emphasis on scalability, security, and seamless mobile experiences.

You May Also Be Interested in

Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess