EN
  • EN
  • DE

CISCO WS-C2960L-48PS-LL - Catalyst 2960L 48 port GigE with PoE, 4 x 1G SFP, LAN Lite

Part No CISCO WS-C2960L-48PS-LL - Catalyst 2960L 48 port GigE with PoE, 4 x 1G SFP, LAN Lite
Manufacturer CISCO
Catalog Switch
Description Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387716-CISCO WS-C2960L-48PS-LL - Catalyst 2960L 48 port GigE with PoE, 4 x 1G SFP, LAN Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960L-48PS-LL - Catalyst 2960L 48 port GigE with PoE, 4 x 1G SFP, LAN Lite CAD Model

Description

The Cisco Catalyst 2960L-48PS-LL switch is engineered for operational efficiency and scalable network expansion, featuring 48 Gigabit Ethernet ports with Power over Ethernet (PoE) capability. This allows for streamlined deployment of IP-based devices such as wireless APs, surveillance cameras, and VoIP phones, by providing both data connectivity and electrical power through a single Ethernet cable. Additionally, it offers 4 SFP uplink ports for high-speed connections to the network infrastructure, enhancing the switch’s flexibility in various deployment scenarios. Operating on Cisco's Lan Lite IOS, the 2960L-48PS-LL delivers essential networking features including basic layer 2 functionalities, simple device management with a user-friendly interface, and secure access options. It is designed with energy efficiency in mind, featuring low-power operations, Energy Efficient Ethernet support, and a fanless design for silent operation, making it an excellent choice for workspaces where noise levels are a concern. With its robust performance, scalability, and energy-saving features, the Catalyst 2960L-48PS-LL is well-suited for growing businesses needing reliable network expansion and simplified device management.

You May Also Be Interested in

CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess