EN
  • EN
  • DE

CISCO ACS-4450-RM-19 - 19 inch rack mount kit for Cisco ISR 4450 & 4350

Part No CISCO ACS-4450-RM-19 - 19 inch rack mount kit for Cisco ISR 4450 & 4350
Manufacturer CISCO
Catalog Rack Mounts
Description 19 inch rack mount kit for Cisco ISR 4450 & 4350
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387319-CISCO ACS-4450-RM-19 - 19 inch rack mount kit for Cisco ISR 4450 & 4350
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ACS-4450-RM-19 - 19 inch rack mount kit for Cisco ISR 4450 & 4350 CAD Model

Description

The CISCO ACS-4450-RM-19 is a custom-designed 19-inch rack mount kit developed to seamlessly integrate Cisco ISR 4450 and 4350 series routers into standard rack-mount environments. This kit provides a secure and stable platform for these routers, ensuring they are properly anchored within a network rack. By facilitating optimal placement and secure attachment, the rack mount kit enhances the overall organization and efficiency of network infrastructure. Included in the kit are all necessary brackets and screws, enabling a quick and hassle-free installation process. Its robust construction not only supports the weight of the routers but also aids in maintaining proper airflow, crucial for preserving the operational integrity of the devices through adequate cooling. Ideal for data centers, enterprise networks, and telecommunications rooms, the CISCO ACS-4450-RM-19 is essential for professionals seeking to maintain an organized, efficient, and secure network environment.

You May Also Be Interested in

CISCO
ASA-RAILS Rack Slide Kit for ASA 55xx
Need more? Email Us
CISCO
19 inch rack mount kit for Cisco ISR 4330
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4320
Need more? Email Us
CISCO
Compatible 802.11 AP Low Profile Mounting Bracket
Need more? Email Us
CISCO
Compatible 802.11 AP Universal Mounting Bracket
Need more? Email Us
CISCO
Cisco ACS-1841-RM-19
Need more? Email Us
CISCO
Cisco ACS-4220-RM-19
Need more? Email Us
CISCO
Nexus 9K Fixed Rack Mount Kit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess