EN
  • EN
  • DE

CISCO WS-C3650-48TS-S - Cisco Catalyst 3650 48 Port Data 4x1G Uplink IP

Part No CISCO WS-C3650-48TS-S - Cisco Catalyst 3650 48 Port Data 4x1G Uplink IP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-48TS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387730-CISCO WS-C3650-48TS-S - Cisco Catalyst 3650 48 Port Data 4x1G Uplink IP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48TS-S - Cisco Catalyst 3650 48 Port Data 4x1G Uplink IP CAD Model

Description

The CISCO WS-C3650-48TS-S switch is an integral part of the Cisco Unified Access Data Plane (UADP) architecture, which allows for uniform wired-wireless policy enforcement, application visibility, flexibility, and application optimization. This switch provides a 48 10/100/1000 Ethernet ports infrastructure with 4 1G uplink ports, ensuring high-speed data transfer and seamless connectivity. It delivers comprehensive Layer 2 and Layer 3 support, enhancing your network’s ability to handle large amounts of traffic efficiently. Additionally, this model comes with an IP Base feature set that provides advanced layer 2 and basic layer 3 features. With its integrated wireless controller capability, it supports up to 25 access points and 1000 wireless clients on each switching entity (switch or stack). This feature accommodates the growing needs of wireless networks within medium to large-sized businesses. The WS-C3650-48TS-S also incorporates Cisco StackWise-160 Technology, which provides scalability and resiliency with 160 Gbps of stack throughput. The EnergyWise Technology embedded in the switch ensures that businesses can save on energy costs by managing energy consumption on all devices that the switch connects. Security features such as IEEE 802.1x, VLANs, and access control lists (ACLs), among others, help in enhancing network security. This switch is optimal for enterprise, midmarket, and branch office networks looking for a combination of feature set, high availability, and scalability.

You May Also Be Interested in

CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess