EN
  • EN
  • DE

CISCO WS-C2960X-24PS-L - Catalyst 2960-X 24 GigE PoE 370W, 4 x 1G SFP, LAN Base

Part No CISCO WS-C2960X-24PS-L - Catalyst 2960-X 24 GigE PoE 370W, 4 x 1G SFP, LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Small Business 2960X Series Switch - 24-Ports + 4 SFP uplink ports - Gigabit - Power over Ethernet - Layer 2 - Managed - Stackable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387908-CISCO WS-C2960X-24PS-L - Catalyst 2960-X 24 GigE PoE 370W, 4 x 1G SFP, LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-24PS-L - Catalyst 2960-X 24 GigE PoE 370W, 4 x 1G SFP, LAN Base CAD Model

Description

The CISCO WS-C2960X-24PS-L switch is a key offering in the Cisco Catalyst 2960-X series, designed for operational excellence and energy efficiency. This model comes with 24 Gigabit Ethernet PoE ports with a total power budget of 370W, enabling businesses to power their network devices such as access points, IP phones, and video cameras directly through the Ethernet cable. Additionally, it offers 4 x 1G SFP uplink ports, providing flexibility for longer distance connections. The LAN Base version of the IOS software includes a rich set of Layer 2 features, such as VLANs, Spanning Tree protocols, and access control lists (ACLs), making it suitable for branch offices and straightforward wired network deployments. Its energy-efficient design includes EnergyWise technology, which allows companies to control power consumption of the network infrastructure and connected devices, contributing to reduced energy costs and carbon footprint. The WS-C2960X-24PS-L is optimized for simplicity, with easy deployment, automated software installation, and port configuration through Auto SmartPorts. It represents an ideal choice for businesses seeking a reliable, scalable, and cost-effective networking solution.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess