EN
  • EN
  • DE

CISCO SPA-2X1GE-V2 - Cisco 2-Port Gigabit Ethernet Shared Port Adapter

Part No CISCO SPA-2X1GE-V2 - Cisco 2-Port Gigabit Ethernet Shared Port Adapter
Manufacturer CISCO
Catalog Switch
Description Cisco SPA-2X1GE-V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387755-CISCO SPA-2X1GE-V2 - Cisco 2-Port Gigabit Ethernet Shared Port Adapter
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SPA-2X1GE-V2 - Cisco 2-Port Gigabit Ethernet Shared Port Adapter CAD Model

Description

The CISCO SPA-2X1GE-V2 is a two-port Gigabit Ethernet Shared Port Adapter, offering additional Gigabit Ethernet ports for enhanced connectivity on Cisco carrier routing system platforms. This module is designed to fit into the shared port adaptor slots of Cisco's routers, providing the flexibility to increase port density without a significant footprint or power consumption increase. The SPA-2X1GE-V2 supports both copper and fiber optic connections and is suitable for a wide range of applications including enterprise, service provider networks, and data center environments. It allows for the deployment of high-speed interfaces connected directly to routers or through Cisco interface flex modules, facilitating easy network upgrades and expansions. This shared port adapter is engineered for high performance, reliability, and operational efficiency, offering a cost-effective solution for network scaling, supporting demanding applications, and meeting the need for robust, secure, high-speed network connectivity.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess