EN
  • EN
  • DE

HP 679368-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers

Part No HP 679368-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 679368-001
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411854-HP 679368-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 679368-001 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers CAD Model

Description

The HP 679368-001 ball bearing rail kit is specifically engineered for securing 1U HP Gen8 to Gen10 servers with Small Form Factor (SFF) drives within a rack. This premium rail kit ensures a reliable and stable mounting solution that can withstand the rigors of a data center environment. The ball-bearing design facilitates effortless sliding of the server, allowing for quick and easy access for maintenance, upgrades, or troubleshooting. Tailored for 1U server configurations, this rail kit is indispensable for IT personnel who prioritize space efficiency, server accessibility, and the safety of their server hardware. The HP 679368-001 rail kit is a key component in maintaining an organized, efficient, and scalable server infrastructure.

You May Also Be Interested in

IBM
Rail kit
Need more? Email Us
IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess