EN
  • EN
  • DE

CISCO N9K-X9536PQ - 36-Port 40Gbps QSFP I/O Module

Part No CISCO N9K-X9536PQ - 36-Port 40Gbps QSFP I/O Module
Manufacturer CISCO
Catalog Switch
Description Cisco N9K-X9536PQ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387675-CISCO N9K-X9536PQ - 36-Port 40Gbps QSFP I/O Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N9K-X9536PQ - 36-Port 40Gbps QSFP I/O Module CAD Model

Description

The CISCO N9K-X9536PQ module is a high-density, 40 Gigabit Ethernet module designed for the Nexus 9500 platform, offering 36 QSFP ports. It provides flexible, high-performance, and scalable networking for data centers. This I/O module allows for efficient aggregation of high-speed connections, making it an ideal solution for environments requiring high bandwidth and low latency. The QSFP ports support a range of 40G and 4x10G modes, enabling flexible network configurations and allowing for incremental network scaling to meet evolving data center demands. The N9K-X9536PQ's advanced features include support for VXLAN, LACP, and FCoE, making it versatile for varying network architectures. Built for reliability, it offers hot-swappable capability, ensuring minimal downtime and ease of maintenance. It integrates seamlessly with Cisco’s Nexus 9500 Series chassis, offering a cohesive and scalable approach to data center networking. This module is an excellent choice for organizations looking to enhance their data center’s performance with high-speed, low-latency networking, simplifying complex network infrastructure while providing the resilience and efficiency needed in modern data environments.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess