EN
  • EN
  • DE

FUJITSU SMXTS-H653J-BL - Super Multi Format SATA DVD Writer Toshiba TS-H653J-BL

Part No FUJITSU SMXTS-H653J-BL - Super Multi Format SATA DVD Writer Toshiba TS-H653J-BL
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description FUJITSU SMXTS-H653J-BL - Super Multi Format SATA DVD Writer Toshiba TS-H653J-BL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404413-FUJITSU SMXTS-H653J-BL - Super Multi Format SATA DVD Writer Toshiba TS-H653J-BL
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU SMXTS-H653J-BL - Super Multi Format SATA DVD Writer Toshiba TS-H653J-BL CAD Model

Description

The FUJITSU SMXTS-H653J-BL Super Multi Format SATA DVD Writer represents a versatile and reliable solution for all your optical media requirements. Manufactured by Toshiba, a name synonymous with quality in electronics, and branded under FUJITSU, this DVD writer is designed to support a broad range of DVD and CD formats, including DVD±R, DVD±RW, DVD±R DL, and CD-R/RW, ensuring compatibility with virtually all disc media in the market today. The TS-H653J-BL model excels in providing a seamless and efficient data writing experience, thanks to its SATA interface, which offers high-speed data transfer rates that significantly improve the overall performance when burning or accessing discs. With support for dual-layer DVD writing, users have the capability to store up to 8.5 GB of data on a single disc, making it an excellent choice for backing up large volumes of data, creating video DVDs, or compiling extensive collections of music and photos. The drive also features advanced technologies such as SmartWrite, which optimizes the writing speed to match the quality of the disc media, and Buffer Underrun Protection, ensuring that disc writing processes are not disrupted by fluctuations in data flow, thus preventing the creation of coasters. The FUJITSU SMXTS-H653J-BL Super Multi Format SATA DVD Writer is a highly dependable tool that meets the demands of users requiring high-performance, flexible, and durable optical writing solutions. Whether for personal or professional use, this DVD writer delivers excellent functionality and compatibility, embodying FUJITSU’s commitment to providing innovative and high-quality technological solutions.

You May Also Be Interested in

HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess