EN
  • EN
  • DE
  • IT

CISCO N9K-C9300-RMK - Nexus 9K Fixed Rack Mount Kit

Part No CISCO N9K-C9300-RMK - Nexus 9K Fixed Rack Mount Kit
Manufacturer CISCO
Catalog Rack Mounts
Description Nexus 9K Fixed Rack Mount Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387332-CISCO N9K-C9300-RMK - Nexus 9K Fixed Rack Mount Kit
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N9K-C9300-RMK - Nexus 9K Fixed Rack Mount Kit CAD Model

Description

The CISCO N9K-C9300-RMK is a durable and sturdy rack mount kit designed exclusively for securely installing Nexus 9300 Series switches into standard 19-inch server racks. This fixed rack mount kit provides a reliable and stable support structure for the switches, ensuring they are held securely in place within the data center rack environment. Its robust construction and precise engineering guarantee compatibility and simplify the installation process, saving time and reducing potential for installation errors. The inclusion of all necessary mounting hardware streamlines the setup process, making it straightforward for IT professionals to integrate Nexus 9300 series switches into their network infrastructure with confidence.

You May Also Be Interested in

CISCO
Compatible 802.11 AP Low Profile Mounting Bracket
Need more? Email Us
CISCO
ASA 5512-X/5515-X/5525-X Fixed Brackets (Spare)
Need more? Email Us
CISCO
Nexus 7000 Rack Mount Kit
Need more? Email Us
CISCO
Cisco ASA-SSP-SFR20-K9For models: 5510, 5520, 5540, 5550Includes:(1) Rack Mount Kit (L + R Ears and Screws)(4) Rack Screws
Need more? Email Us
CISCO
Compatible 802.11 AP Universal Mounting Bracket
Need more? Email Us
CISCO
Cisco ACS-1841-RM-19
Need more? Email Us
CISCO
AP1815i Mounting Bracket
Need more? Email Us
CISCO
19 inch rack mount kit for Cisco ISR 4450 & 4350
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess