EN
  • EN
  • DE
  • IT

CISCO AIR-AP-BRACKET-8 - AP1815i Mounting Bracket

Part No CISCO AIR-AP-BRACKET-8 - AP1815i Mounting Bracket
Manufacturer CISCO
Catalog Rack Mounts
Description AP1815i Mounting Bracket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387334-CISCO AIR-AP-BRACKET-8 - AP1815i Mounting Bracket
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP-BRACKET-8 - AP1815i Mounting Bracket CAD Model

Description

The CISCO AIR-AP-BRACKET-8 is a mounting bracket designed exclusively for the Cisco Aironet 1815i Access Point. This bracket enables secure and convenient installation of the access point on both walls and ceilings, designed to optimize wireless coverage and performance. The AIR-AP-BRACKET-8 ensures that the AP1815i is mounted in a position that maximizes signal strength and coverage area, essential for creating efficient and reliable wireless networks in business environments. Whether upgrading an existing network or deploying a new one, this bracket is invaluable for achieving optimal placement of the Cisco Aironet 1815i, ensuring users experience consistent, high-quality wireless connectivity. The bracket is simple to install and includes all necessary hardware, illustrating Cisco's commitment to providing versatile and user-friendly networking solutions.

You May Also Be Interested in

CISCO
Cisco C3850-4PT-KIT. Type: Mounting bracket, Product colour: Metallic, Housing material: Metal. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
Cisco 1100 Series Router Rackmount Wallmount Kit
Need more? Email Us
CISCO
23in RackMount for Catalyst 3560,2960,ME-3400 Compact Switch
Need more? Email Us
CISCO
Compatible 802.11 AP Low Profile Mounting Bracket
Need more? Email Us
CISCO
Nexus 7000 Rack Mount Kit
Need more? Email Us
CISCO
Cisco ACS-4220-RM-19
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess