EN
  • EN
  • DE
  • IT

CISCO AIR-AP-BRACKET-2-C - Compatible 802.11 AP Universal Mounting Bracket

Part No CISCO AIR-AP-BRACKET-2-C - Compatible 802.11 AP Universal Mounting Bracket
Manufacturer CISCO
Catalog Rack Mounts
Description Compatible 802.11 AP Universal Mounting Bracket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387327-CISCO AIR-AP-BRACKET-2-C - Compatible 802.11 AP Universal Mounting Bracket
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP-BRACKET-2-C - Compatible 802.11 AP Universal Mounting Bracket CAD Model

Description

The CISCO AIR-AP-BRACKET-2-C is a universal mounting bracket compatible with a wide range of Cisco 802.11 access points. Designed to offer versatility and ease of installation, this bracket supports various mounting options including wall and ceiling placements to optimize wireless network coverage and performance throughout a facility. The bracket's universal design ensures it can accommodate different models of Cisco access points, making it a go-to solution for businesses and institutions looking to deploy or expand their wireless networks. Constructed from high-quality materials, it provides a stable and secure mount, protecting the access point from damage and reducing the likelihood of tampering. This mounting bracket is an essential tool for achieving optimal positioning and functionality of Cisco's wireless networking equipment.

You May Also Be Interested in

CISCO
Nexus 9K Fixed Rack Mount Kit
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 1921, 1905
Need more? Email Us
CISCO
Cisco C3850-4PT-KIT. Type: Mounting bracket, Product colour: Metallic, Housing material: Metal. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
Cisco ACS-1900-RM-19. Type: Mounting bracket, Product colour: Stainless steel, Housing material: Stainless steelACS-1900-RM-19= - Rack Mount Kit for Cisco Integrated Services Router 1921/ 1905
Need more? Email Us
CISCO
Compatible 802.11 AP Universal Mounting Bracket
Need more? Email Us
CISCO
ASA-RAILS Rack Slide Kit for ASA 55xx
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4320
Need more? Email Us
CISCO
Cisco ASA-SSP-SFR20-K9For models: 5510, 5520, 5540, 5550Includes:(1) Rack Mount Kit (L + R Ears and Screws)(4) Rack Screws
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess