EN
  • EN
  • DE

CISCO ASA5500-HW - ASA 5500 Hardware Accessory Kit (Rack Mounts, Cables)

Part No CISCO ASA5500-HW - ASA 5500 Hardware Accessory Kit (Rack Mounts, Cables)
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco ASA-SSP-SFR20-K9For models: 5510, 5520, 5540, 5550Includes:(1) Rack Mount Kit (L + R Ears and Screws)(4) Rack Screws
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387323-CISCO ASA5500-HW - ASA 5500 Hardware Accessory Kit (Rack Mounts, Cables)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASA5500-HW - ASA 5500 Hardware Accessory Kit (Rack Mounts, Cables) CAD Model

Description

The CISCO ASA5500-HW is a comprehensive hardware accessory kit designed specifically for the Cisco ASA 5500 series firewalls. This kit includes everything needed for a seamless installation and integration of Cisco ASA 5500 series devices into existing network racks and infrastructures. It features robust rack mounts for secure installation, ensuring the firewall is properly anchored within the rack, thereby enhancing stability and security. Additionally, the kit comes with a selection of cables necessary for connecting the firewall to other network components, facilitating a smooth and efficient setup process. This accessory kit is indispensable for IT professionals and network administrators looking to deploy or upgrade their network's security apparatus, offering a streamlined and hassle-free installation experience that maximizes the Cisco ASA 5500 series firewall's performance and reliability.

You May Also Be Interested in

CISCO
Cisco AIR-AP-BRACKET-1. Product type: Ceiling Plate, Compatibility: AP1130, AP1040, AP1140, AP1260, AP3500i, AP3500e, Product colour: Silver
Need more? Email Us
CISCO
Cisco ACS-1900-RM-19. Type: Mounting bracket, Product colour: Stainless steel, Housing material: Stainless steelACS-1900-RM-19= - Rack Mount Kit for Cisco Integrated Services Router 1921/ 1905
Need more? Email Us
CISCO
Cisco ASA-SSP-SFR20-K9For models: 5510, 5520, 5540, 5550Includes:(1) Rack Mount Kit (L + R Ears and Screws)(4) Rack Screws
Need more? Email Us
CISCO
Compatible 802.11 AP Universal Mounting Bracket
Need more? Email Us
CISCO
CISCO 800-43355-02 LEFT AND RIGHT SERVER RAIL KIT
Need more? Email Us
CISCO
Cisco ACS-4220-RM-19
Need more? Email Us
CISCO
Cisco 300 and 500 Series 19in (1RU) Rack Mount Kit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess