EN
  • EN
  • DE

CISCO AIR-AP-BRACKET-1-C - Compatible 802.11 AP Low Profile Mounting Bracket

Part No CISCO AIR-AP-BRACKET-1-C - Compatible 802.11 AP Low Profile Mounting Bracket
Manufacturer CISCO
Catalog Rack Mounts
Description Compatible 802.11 AP Low Profile Mounting Bracket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387324-CISCO AIR-AP-BRACKET-1-C - Compatible 802.11 AP Low Profile Mounting Bracket
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP-BRACKET-1-C - Compatible 802.11 AP Low Profile Mounting Bracket CAD Model

Description

The CISCO AIR-AP-BRACKET-1-C is a low-profile mounting bracket designed for compatibility with select Cisco 802.11 access points. This bracket facilitates a discreet and secure mounting solution, ideal for environments where aesthetics and minimal visual impact are critical, such as in retail settings, offices, or educational institutions. The design of the bracket allows for easy installation and ensures that the access point is mounted securely to either walls or ceilings, providing optimal coverage and performance of the wireless network. Crafted from durable materials, this mounting bracket is built to withstand the rigors of continuous use while maintaining a sleek appearance. Its compatibility with a range of Cisco access points makes it a versatile and essential accessory for deploying high-performing, unobtrusive wireless networks.

You May Also Be Interested in

CISCO
Cisco C3850-4PT-KIT. Type: Mounting bracket, Product colour: Metallic, Housing material: Metal. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
19 inch rack mount kit for Cisco ISR 4450 & 4350
Need more? Email Us
CISCO
19 inch rack mount kit for Cisco ISR 4430
Need more? Email Us
CISCO
AP1815i Mounting Bracket
Need more? Email Us
CISCO
Compatible 802.11 AP Universal Mounting Bracket
Need more? Email Us
CISCO
Cisco ACS-1941-RM-19. Product colour: Stainless steel, Housing material: Stainless steel, Compatibility: Cisco 1941, 1941W Isr. Size (imperial): 48.3 cm (19")19" Rack Mount for Cisco Router 1941, 1941W Isr
Need more? Email Us
CISCO
ASA 5512-X/5515-X/5525-X Fixed Brackets (Spare)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess