EN
  • EN
  • DE

CISCO MS120-48LP-HW - Meraki L2 Cld Managed 48x GigE 370W PoE Switch

Part No CISCO MS120-48LP-HW - Meraki L2 Cld Managed 48x GigE 370W PoE Switch
Manufacturer CISCO
Catalog Switch
Description Cisco Meraki MS120-48LP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387964-CISCO MS120-48LP-HW - Meraki L2 Cld Managed 48x GigE 370W PoE Switch
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MS120-48LP-HW - Meraki L2 Cld Managed 48x GigE 370W PoE Switch CAD Model

Description

The CISCO MS120-48LP-HW stands out in the Cisco Meraki portfolio as a cloud-managed 48-port Gigabit Ethernet switch with PoE (Power over Ethernet) capabilities, designed to streamline the deployment of networked devices. This model boasts 48 Gigabit Ethernet ports with a total PoE budget of 370W, making it particularly suitable for powering a wide array of devices directly through the network cables, including wireless access points, IP cameras, and VoIP phones. Tailored for medium to large-scale deployments in office buildings, schools, and retail complexes, the MS120-48LP-HW incorporates advanced Layer 2 features that foster network efficiency and resilience. These include support for VLANs, QoS for traffic prioritization, and link aggregation to maximize throughput and redundancy. Security features are robust and comprehensive, with capabilities like port security, DHCP snooping, and ACLs to mitigate network vulnerabilities. The switch is managed through the Cisco Meraki cloud management platform, allowing network administrators global visibility and control over infrastructures via an intuitive web-based dashboard, enhancing the ease of deployment, management, and troubleshooting. Energy efficiency is optimized through features like Energy-Efficient Ethernet compliance and automated power conservation modes, which adjust power output based on the device's requirements. The solid build quality and versatile mounting options of the MS120-48LP-HW make it a versatile choice for organizations aiming to enhance their network’s performance and management with the power and convenience of PoE integration.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess