EN
  • EN
  • DE

CISCO WS-C3650-24TS-S - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Base

Part No CISCO WS-C3650-24TS-S - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-24TS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387741-CISCO WS-C3650-24TS-S - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-24TS-S - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Base CAD Model

Description

The CISCO WS-C3650-24TS-S is a member of the innovative Cisco Catalyst 3650 series of switches, integral to creating more intelligent, responsive, and integrated network environments. This model is equipped with 24 Ethernet ports and 4 1G uplink ports, providing solid foundation for both wired and wireless network infrastructures. The switch operates on the IP Base feature set which offers essential Layer 2 and Layer 3 features, including static routing and Routing Information Protocol (RIP) support, making it suitable for access layer deployment in enterprise networks. It is engineered with the same Cisco StackWise-160 technology that allows for stackable bandwidth of up to 160 Gbps, enhancing operational efficiency by providing a single switching unit view. This makes installation, management, and troubleshooting processes simpler and more intuitive. The embedded Cisco Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC) enables the powerful convergence of wired and wireless networks on a single platform, allowing for consistent security policies, application visibility, and control across the network. The WS-C3650-24TS-S aims to meet the needs of growing businesses requiring a reliable and secure network infrastructure that supports advanced features such as smart operations and flexible add-on options in a scalable and resilient package.

You May Also Be Interested in

Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess