EN
  • EN
  • DE

SM8003SF

Part No SM8003SF
Manufacturer Furniture of America
Catalog OEM Parts ( S )
Description Jarrow Collection SM8003-SF Sofa in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093944-SM8003SF
Categories OEM Parts( S )
Manufacturer Furniture of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM8003SF CAD Model

Description

The SM8003SF is a sofa from Furniture of America, likely designed to provide comfortable and stylish seating for living rooms and family rooms. As part of Furniture of America's product line, it likely features contemporary design elements combined with functional features to suit modern homes.

Applications:

  • Living rooms
  • Family rooms
  • Apartments
  • Condominiums
  • Home offices (as a lounge area)

Features:

  • Upholstered in a durable and comfortable fabric.
  • Padded cushions for enhanced seating comfort.
  • Solid wood frame for stability and support.
  • Stylish design to complement various decor styles.
  • May include decorative accents such as throw pillows or nailhead trim.

Benefits:

  • Provides comfortable seating for relaxation and socializing.
  • Enhances the aesthetic appeal of the living space.
  • Durable construction ensures long-lasting use.
  • Easy to clean and maintain fabric upholstery.
  • Contributes to a welcoming and inviting atmosphere in the home.

Additional Details:

The SM8003SF sofa is designed with both aesthetics and practicality in mind. The upholstery is chosen for its durability and ease of maintenance, making it suitable for everyday use. The cushions are designed to provide optimal comfort and support. The frame is constructed from solid wood to ensure stability and longevity. The design often incorporates modern elements to blend seamlessly with contemporary home decor.

For specific dimensions, color options, and fabric details, please refer to the manufacturer's specifications or retailer listings.

You May Also Be Interested in

ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
SiTIME
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess