EN
  • EN
  • DE

CISCO 960-000972 - Logitech Webcam C930e Hi-Speed USB

Part No CISCO 960-000972 - Logitech Webcam C930e Hi-Speed USB
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Logitech Webcam C930e Hi-Speed USB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385297-CISCO 960-000972 - Logitech Webcam C930e Hi-Speed USB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 960-000972 - Logitech Webcam C930e Hi-Speed USB CAD Model

Description

The CISCO 960-000972 is a state-of-the-art Logitech Webcam C930e, designed for professionals who demand high-quality video collaboration and streaming. This USB-powered device delivers crisp, clear Full HD video quality at 1080p on Skype for Business and other video call platforms, ensuring that every detail is seen during virtual meetings. Its wide 90-degree field of view, combined with pan, tilt, and 4X digital zoom capabilities, provides superb flexibility, making it perfect for boardroom meetings, webinars, and personal communication. The C930e features advanced technology like RightLight™ 2, which optimizes light balance to emphasize faces and render natural-looking skin tones, even in dim or backlit conditions. Additionally, two integrated omnidirectional microphones offer excellent audio capture, ensuring that voices are heard clearly up to 1 meter away. With plug-and-play functionality via Hi-Speed USB, it is compatible with most video conferencing applications, making it a versatile and powerful tool for professional communication and content creation.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess