EN
  • EN
  • DE

TMK107BBJ106MA-T

Part No TMK107BBJ106MA-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 10UF 25V X5R 0603 / 10 µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Taiyo Yuden
Series M
Package Tape & Reel
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 25V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications SMPS Filtering
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.039" (1.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names TMK107BBJ106MA-T-ND,TMK107BBJ106MAT,587-6023-6,587-6023-2,CE TMK107BBJ106MA-T,587-6023-1
Standard Package 4,000
Win Source Part Number 1134365-TMK107BBJ106MA-T
Ultra Librarian 3D Model Ultra Librarian TMK107BBJ106MA-T CAD Model

Description

The TMK107BBJ106MA-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is a surface-mount device (SMD) designed for general-purpose applications in electronic circuits. This capacitor provides a stable capacitance value and is commonly used for decoupling, bypassing, and filtering in a wide range of electronic devices.

Applications

  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Industrial equipment: Control systems, power supplies, and instrumentation.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and safety systems.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Telecommunications: Networking equipment, base stations, and mobile devices.

Features

  • Surface-mount device (SMD) for easy assembly.
  • Multilayer ceramic construction.
  • High capacitance value.
  • Compact size for space-constrained applications.
  • RoHS compliant.

Benefits

  • Provides stable capacitance value.
  • Reduces noise and interference in electronic circuits.
  • Reduces board space requirements.
  • Simplifies assembly process.
  • Complies with environmental regulations.

The TMK107BBJ106MA-T MLCC offers a combination of performance, reliability, and ease of assembly. Its surface-mount design simplifies the manufacturing process and reduces board space requirements. The capacitor's high capacitance value and multilayer ceramic construction ensure stable and reliable performance. Taiyo Yuden's commitment to quality guarantees long-term reliability. This capacitor is a versatile solution for a wide range of applications where stable capacitance is essential.

Technical Specifications: Capacitance: 10µF (derived from part number). Voltage Rating: Consult datasheet for specific value (e.g., 6.3V, 10V, 16V). Tolerance: Typically ±10% or ±20%. Case Size: Common sizes include 0603, 0805, and 1206 (likely 0603 or 0402 for this part). Temperature Coefficient: Consult datasheet. Packaging: Tape and Reel.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0771 $50.1150
1,580+ $0.0633 $100.0140
2,450+ $0.0613 $150.1850
3,375+ $0.0593 $200.1375
4,365+ $0.0573 $250.1145
5,840+ $0.0514 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,620 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess