EN
  • EN
  • DE

EP9302-CQ

Part No EP9302-CQ
Manufacturer Cirrus Logic Inc.
Catalog Embedded - Microprocessors
Description High-speed ARM9 System-on-chip Processor with MaverickCrunch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1172207-EP9302-CQ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP9302-CQ CAD Model

Description

The EP9302-CQ is an ARM9-based embedded microprocessor manufactured by Cirrus Logic. It's designed for a wide range of applications, offering a balance of processing power, low power consumption, and integrated peripherals. The processor excels in applications requiring real-time performance and connectivity features.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Devices: Routers, switches, and network appliances benefit from its communication interfaces.
  • Point-of-Sale (POS) Terminals: Its processing power and peripheral interfaces make it suitable for transaction processing.
  • Medical Devices: Used in patient monitoring systems and diagnostic equipment where reliability is critical.
  • Automotive Infotainment: Can be used for basic navigation and audio processing in vehicle systems.

Features

  • ARM920T Core: Provides a balance of performance and power efficiency.
  • Integrated Ethernet MAC: Enables easy network connectivity.
  • USB Host and Device Controllers: Support a variety of USB peripherals.
  • LCD Controller: Enables direct connection to LCD panels for display applications.
  • Multiple Serial Ports: UARTs and SPI interfaces for communication with various devices.

Benefits

  • Real-Time Performance: The ARM9 core provides sufficient processing power for real-time applications.
  • Connectivity Options: Integrated Ethernet and USB interfaces simplify system integration.
  • Low Power Consumption: Enables longer battery life in portable devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Flexible Design: The wide range of interfaces and features allows for versatile application development.

Technical Specifications

Key technical specifications of the EP9302-CQ typically include:

  • CPU Core: ARM920T
  • Clock Speed: Varies depending on the specific variant, often around 200 MHz.
  • Memory Interfaces: SDRAM, Flash memory support
  • Ethernet: 10/100 Mbps Ethernet MAC
  • USB: USB 2.0 Host and Device
  • UARTs: Multiple UART interfaces
  • SPI: SPI interface
  • I2C: I2C interface
  • LCD Controller: Integrated LCD controller with support for various display resolutions.
  • Operating Voltage: Typically 3.3V or 1.8V for core and I/O.
  • Package: LQFP or BGA package.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess