EN
  • EN
  • DE

LM200802-M-A-300

Part No LM200802-M-A-300
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description LIMITER,SURFACE MOUNT MODULE,CS3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Diode Type PIN - Single
Operating Temperature 175°C (TJ)
Package / Case 2-SMD, No Lead
Supplier Device Package CS300
Ultra Librarian 3D Model Ultra Librarian LM200802-M-A-300 CAD Model

Description

NULL

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess