EN
  • EN
  • DE

CS5376A-IQZR

Part No CS5376A-IQZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - Filters - Active
Description IC FILTER DGTL MULTI-CH 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Active
Filter Type Digital
Number of Filters 4
Filter Order 2nd
Supply Voltage - Operating 3 V to 5 V
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 130045-CS5376A-IQZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5376A-IQZR CAD Model

Description

CS5376A-IQZR - Precision Sigma-Delta Modulator

The CS5376A-IQZR is a high-performance sigma-delta modulator specifically tailored for industrial applications where precision and reliability are paramount.

  • Applications: Industrial control systems, High-accuracy measuring instruments, Advanced scientific equipment
  • Features: Ultra-low distortion, Enhanced temperature stability, Supports differential inputs
  • Benefits: Delivers unparalleled accuracy in data conversion processes, Ensures robustness in demanding operational conditions

Additional Details: Its unique design offers resistance to temperature-induced variations, maintaining high performance across its specified operating range.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess