EN
  • EN
  • DE

LTC1067-50IS#PBF

Part No LTC1067-50IS#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BLDNGBLK R-R DUAL16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 2.7 V to 11 V, ±2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 127431-LTC1067-50IS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1067-50IS#PBF CAD Model

Description

Product Overview: LTC1067-50IS#PBF

The LTC1067-50IS#PBF is a high-performance, mixed-signal filter building block from Linear Technology, designed to simplify the implementation of precision filtering applications. This integrated circuit (IC) is a versatile component that can be configured to perform a variety of filtering functions, making it an excellent choice for signal conditioning in data acquisition systems, communication devices, and industrial instrumentation.

Key Features

  • Filter Configuration: The LTC1067-50IS#PBF offers a universal filter block capable of being configured as a low-pass, high-pass, band-pass, or notch filter. This flexibility allows designers to use the same part for multiple filtering requirements, reducing inventory and simplifying the design process.
  • Precision Performance: With its clock-tunable cut-off frequency, the device ensures precision filtering for a wide range of applications. The filter's characteristics can be easily adjusted without the need for external components, providing a clean and straightforward design.
  • Low Noise: The LTC1067-50IS#PBF boasts a low noise floor, making it suitable for applications where signal integrity is critical. This ensures that the filter can process signals with minimal degradation or interference.
  • Supply Voltage: Operating from a single 5V supply, this IC is designed for low-power applications, which is particularly beneficial in portable and battery-powered devices.

Applications

The LTC1067-50IS#PBF is used in a wide range of applications, such as:

  • Medical instrumentation
  • Telecommunications
  • Data acquisition systems
  • Industrial control systems
  • Audio and video signal processing

Package and Quality

The IC comes in a robust 16-pin narrow SSOP package, providing a compact solution that fits easily into space-constrained designs. Additionally, the LTC1067-50IS#PBF meets high-quality standards, ensuring reliable performance in the field.

With its combination of flexibility, precision, and low power consumption, the LTC1067-50IS#PBF from Linear Technology stands out as a top choice for engineers seeking a high-quality, versatile filtering solution.

You May Also Be Interested in

Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0637 $69.1911
6+ $18.9241 $113.5446
9+ $18.3327 $164.9943
12+ $17.7414 $212.8968
15+ $17.1500 $257.2500
20+ $15.3758 $307.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess