EN
  • EN
  • DE

DBMA25P

Part No DBMA25P
Manufacturer Cinch Connectivity Solutions
Catalog D - Sub Connectors
Description DSUB 25 M CRIMP G30 ZINC / 25 Position D-Sub Plug, Male Pins Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Cinch Connectivity Solutions
Series 3
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Crimp
Shell Material, Finish Steel, Yellow Chromate Plated Zinc
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Color Green
Contact Form Machined
Dielectric Material Diallyl Phthalate (DAP), Glass Filled
Contact Material Brass
Temperature Range - Operating -65°C ~ 125°C
Base Product Number DBMA25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names CDBMA25P
Standard Package 1
Win Source Part Number 992109-DBMA25P
Ultra Librarian 3D Model Ultra Librarian DBMA25P CAD Model

Description

The Cinch Connectivity Solutions D-Sub Connector is a male plug connector with 25 signal contacts.

  • Contacts: 25 signal
  • Termination: Crimp
  • Material: Brass
  • Contact Finish: Gold
  • Contact Form: Machined
  • Shell Size: DB, B
  • Shell: Unthreaded
  • Shell Material: Steel
  • Shell Finish: Yellow chromate plated zinc
  • Dielectric Material: Diallyl phthalate (DAP) and glass filled
  • Temperature Range: -65°C to 125°C
  • Current Rating: 5A
  • Flammability Rating: UL94 V-0
  • RoHS: Non-compliant
  • ECCN: EAR99
  • Mounting: Free hanging (in-line)
  • Voltage Rating: -

You May Also Be Interested in

Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311
TE Connectivity
CONN D-SUB LOCKING POST ASSEM
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
HARTING
DSUB SCREW-LOCK MA 09P-37P TIN
Need more? Email Us
TE Connectivity
CONN D-SUB LOCKING POST ZINC
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Lowest to $6.3008
HARTING
CONN JACKSCREW 4-40
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess