EN
  • EN
  • DE

TTMS-2.4-4

Part No TTMS-2.4-4
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRNKABLE YLW 1=1M / Yellow Heat Shrinkable Label 0.093" (2.36mm); Cable O.D. 0.032" ~ 0.075" (0.81mm ~ 1.90mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TTMS
Package Spool
Label Type Heat Shrinkable
Label Size 0.093" (2.36mm); Cable O.D. 0.032" ~ 0.075" (0.81mm ~ 1.90mm)
Color Yellow
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T2000CT or T6112DS Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TTMS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names A117379,A117379-01,A117379-ND
Standard Package 1
Win Source Part Number 1010404-TTMS-2.4-4
Ultra Librarian 3D Model Ultra Librarian TTMS-2.4-4 CAD Model

Description

The 1010404-TTMS-2.4-4 from TE Connectivity Raychem Cable Protection is a yellow heat-shrinkable label that is designed for use with the T2000CT or T6112DS thermal transfer printers.

  • Color: Yellow
  • Material: Polyolefin (PO)
  • Features: Flame Retardant, Irradiated
  • Label Size: 0.093" (2.36mm)
  • Suitable Cable O.D.: 0.032" ~ 0.075" (0.81mm ~ 1.90mm)
  • Series: TTMS
  • Category: Cables, Wires - Management
  • Operating Temperature: -55°C to 135°C
  • ECCN: EAR99
  • Package: Spool
  • Standard Package Quantity: 1 label

You May Also Be Interested in

Brady Corporation
WIRE MARK SLV 22~16AWG 1=100PCS / White Heat Shrinkable Label 1.00" W x 0.13" Dia (25.4mm x 3.2mm); Cable O.D. 0.05" ~ 0.11" (1.2mm ~ 2.8mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 2.25" x 1.97" (57.2mm x 50.0mm)
Need more? Email Us
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
TE Connectivity
SP050100WE10 / Label
Need more? Email Us
Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
Brady Corporation
SLEEVE, 0.375" DIA X 1"W 1=80PCS / Black, White Heat Shrinkable Label 1.00" W x 0.38" Dia (25.4mm x 9.5mm); Cable O.D. 0.13" ~ 0.32" (3.2mm ~ 8.1mm)
Lowest to $159.6969
TE Connectivity
TTVF125WE-100NTR / Label
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess