Products specifications Report Issue?

Accessory Type Jackscrew
Length - Threaded Portion Below Head 0.197" (5.00mm)
Length - Below Head 1.490" (37.85mm)
Thread Size 4-40
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1624868-09670029029
Ultra Librarian 3D Model Ultra Librarian 09670029029 CAD Model

You May Also Be Interested in

ITT Cannon, LLC
CONN D-SUB RCPT 15POS PNL MNT
Lowest to $21.6254
ECAD model for DAMK15S-A159
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
ECAD model for SPC15200
TE Connectivity
Conn D-Subminiature SKT 25 POS 0.635mm ST Cable Mount 25 Terminal 1 Port
Need more? Email Us
ECAD model for 1925224-9
TE Connectivity
CONN D-SUB RCPT 50POS R/A SLDR / 50 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $78.0139
ECAD model for 5747193-2
TE Connectivity
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $2.8019
ECAD model for 5747840-5
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $29.0830
ECAD model for 2-5174225-5
EDAC Inc.
CONN D-SUB PLUG 37P PNL MNT SLDR / 37 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for 627-037-220-047
Amphenol
CONN D-SUB RCPT 9P PNL MNT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for MDBE09SE860
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A12660X

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention