EN
  • EN
  • DE

MX30LF1G08AC-TI

Part No MX30LF1G08AC-TI
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832271-MX30LF1G08AC-TI
Ultra Librarian 3D Model Ultra Librarian MX30LF1G08AC-TI CAD Model

Description

The MX30LF1G08AC-TI is a 1Gb (128Mx8) CMOS NOR Flash memory device manufactured by Macronix. This memory offers high performance and reliability, making it suitable for a variety of embedded applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Networking Devices: Suitable for storing network configurations, operating system images, and application code in routers, switches, and other networking equipment.
  • Industrial Control Systems: Employed in industrial control equipment for storing program code and data logging.
  • Consumer Electronics: Integrated into consumer devices like set-top boxes, smart TVs, and gaming consoles for storing application software and firmware.
  • Automotive Applications: Used in automotive systems for storing ECU firmware, navigation data, and infotainment system software.

Features:

  • Capacity: 1Gb (128Mx8) memory capacity.
  • Interface: Parallel NOR Flash interface.
  • Supply Voltage: Operates at a specific voltage, which contributes to energy efficiency. Check the datasheet for the exact voltage.
  • Operating Temperature: Supports a wide operating temperature range, making it suitable for harsh environments. Check the datasheet for the exact temperature range.
  • Data Retention: Offers long-term data retention, ensuring data integrity over extended periods.
  • Page Program: Fast page program allows quick and efficient storage.

Benefits:

  • High Performance: Provides fast read and write operations, enhancing system performance.
  • Reliability: Ensures data integrity and system stability through robust error correction and data management features.
  • Low Power Consumption: Optimizes energy usage, making it ideal for battery-powered devices.
  • Compact Design: Offers a small footprint, enabling integration into space-constrained applications.
  • Cost-Effective: Provides a balance of performance, reliability, and cost, making it a cost-effective storage solution.

Additional Details:

The MX30LF1G08AC-TI supports various advanced features such as block locking, security features, and error correction codes (ECC) to enhance data protection and reliability. It is available in different package options, including TSOP and BGA, to accommodate diverse design requirements. Consult the device datasheet for detailed specifications, including timing characteristics, electrical parameters, and packaging information.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess