EN
  • EN
  • DE

CPC1035NTR

Part No CPC1035NTR
Manufacturer IXYS
Catalog Solid State Relays
Description Solid State Relay 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT Automotive 4-Pin SOP T/R / RELAY OPTOMOS SP-NO 100MA 4-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 35 Ohm
Load Current 100mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP
Relay Type Relay
Win Source Part Number 013254-CPC1035NTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CPC1035NTR
Introduction Date March 11, 2008
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CPC1035NTR CAD Model

Description

CPC1035NTR Solid State Relay

The CPC1035NTR presents a versatile solution for efficient electronic switching applications. Offering high reliability and fast response times, this relay is suitable for various control systems across multiple industries.

Features and Benefits

  • Enhanced Reliability: Solid state technology provides longer operational lifespan.
  • Fast Response: Ideal for quick switching applications.
  • Compact Design: Fits easily into space-constrained projects.

Applications/Projects

  • Switching Power Supplies
  • Data Communication Systems
  • Instrumentation Devices
  • Smart Home Automation

The CPC1035NTR is perfect for engineers and designers seeking reliability and efficiency in their control systems.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 200-240V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 30A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2920 $51.6800
95+ $1.0601 $100.7095
150+ $1.0270 $154.0500
205+ $0.9939 $203.7495
265+ $0.9608 $254.6120
350+ $0.8614 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,054 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess