EN
  • EN
  • DE

CH7205A-D

Part No CH7205A-D
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051936-CH7205A-D
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7205A-D CAD Model

Description

The Chrontel CH7205A-D is an HDMI to VGA converter IC. It's designed to bridge the gap between modern HDMI-equipped devices and older VGA displays. This chip enables the connection of devices with HDMI outputs, such as laptops, Blu-ray players, and gaming consoles, to VGA monitors or projectors. It provides a cost-effective solution for utilizing existing VGA displays with newer HDMI sources.

Applications:

  • HDMI to VGA Conversion: Connecting HDMI-equipped devices to VGA monitors or projectors.
  • Laptop to Projector Connections: Enabling presentations on VGA projectors using laptops with HDMI outputs.
  • Gaming Console to VGA Monitor: Connecting gaming consoles with HDMI outputs to older VGA monitors.
  • DVD/Blu-ray Player to VGA Display: Displaying content from DVD or Blu-ray players on VGA-compatible screens.
  • Legacy System Integration: Integrating modern HDMI sources with existing VGA-based systems.

Features:

  • HDMI Input: Accepts HDMI input signals from various devices.
  • VGA Output: Provides a standard VGA output for connection to monitors and projectors.
  • High-Resolution Support: Supports a wide range of VGA resolutions, including common display resolutions.
  • Integrated DAC: Includes an integrated Digital-to-Analog Converter (DAC) to generate the analog VGA signal.
  • Audio Output: Often includes an audio output to extract audio from the HDMI signal.

Benefits:

  • Compatibility: Ensures compatibility between HDMI sources and VGA displays.
  • Cost-Effective Solution: Allows the use of existing VGA displays without the need for expensive upgrades.
  • Easy Connectivity: Simplifies the connection process between devices with different display interfaces.
  • High-Quality Conversion: Provides high-quality conversion of HDMI signals to VGA, ensuring clear and sharp display images.
  • Versatile Application: Suitable for a wide range of applications, including home entertainment, presentations, and gaming.

Additional Details:

The CH7205A-D's technical specifications include its supported HDMI and VGA resolutions, power consumption, and operating temperature range. It typically requires an external power supply for operation. Proper shielding and signal routing are important for minimizing noise and ensuring optimal performance. This chip is commonly found in HDMI to VGA adapters and converters, offering a convenient and reliable way to connect modern devices to older displays.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess