EN
  • EN
  • DE

CLH1608T-3N3K-S

Part No CLH1608T-3N3K-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958086-CLH1608T-3N3K-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1608T-3N3K-S CAD Model

Description

The CLH1608T-3N3K-S is a wire-wound ceramic chip inductor manufactured by Chilisin. This component is designed for high-frequency applications that require a compact size and stable performance. The '3N3' in the part number indicates an inductance value of 3.3 nH (nanohenries). It belongs to the CLH series known for their high Q-factor and low DC resistance.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers and receivers.
  • Wireless Communication Devices: Employed in Bluetooth, Wi-Fi, and Zigbee modules for RF signal conditioning.
  • Mobile Phones: Utilized in antenna matching networks and RF front-end circuits.
  • High-Frequency Filters: Integrated in low-pass, high-pass, and band-pass filters.
  • GPS Modules: Used for filtering and impedance matching in GPS receivers.

Features

  • Small Size: 1608 package (1.6 mm x 0.8 mm) for high-density circuit board layouts.
  • High Q-Factor: Minimizes signal loss and maximizes energy storage.
  • Wire-Wound Construction: Provides stable inductance and high self-resonant frequency.
  • Ceramic Core: Offers excellent temperature stability and high insulation resistance.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Improved RF Performance: High Q-factor enhances signal transmission and filtering.
  • Stable Operation: Ceramic core ensures stable inductance over temperature variations.
  • Reliable Performance: Wire-wound construction provides consistent performance.

Additional Details

The CLH1608T-3N3K-S inductor typically has a tolerance indicated by 'K', usually ±10%. The 'S' denotes standard packaging. The self-resonant frequency (SRF) is a crucial specification, dictating the frequency at which the inductor begins to behave capacitively. The operating temperature range usually extends from -40°C to +85°C. The DC resistance (DCR) is designed to be very low to minimize power losses. Rated current indicates the maximum current the inductor can handle before its performance degrades or it fails. Standardized dimensions ensure compatibility with automated surface mount assembly equipment. It uses ceramic materials for the core and insulated winding, thus assuring stability and reliability. The exact materials and manufacturing processes implemented by Chilisin are typically proprietary to guarantee uniform quality and performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess