EN
  • EN
  • DE

LTC5549IUDB#TRMPBF

Part No LTC5549IUDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2GHZ-14GHZ 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 747015-LTC5549IUDB#TRMPBF
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 500 pcs
Base Product Number LTC5549
Supplier Device Package 12-QFN (3x2)
Package / Case 12-VFQFN Exposed Pad
Mounting Type Surface Mount
Voltage - Supply 3V ~ 3.6V
Current - Supply 115mA
Noise Figure 10.4dB
Number of Mixers 2
Frequency 2GHz ~ 14GHz
RF Type Radar
Product Status Active
Package Tape & Reel
Mfr Analog Devices Inc.
Category RF and Wireless - RF Mixers
Ultra Librarian 3D Model Ultra Librarian LTC5549IUDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC5549IUDB#TRMPBF Overview

The LTC5549IUDB#TRMPBF is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide exceptional frequency conversion from 2GHz to 14GHz. This mixer is an ideal choice for modern RF and microwave applications, such as wireless infrastructure, satellite communications, RF test equipment, and radar systems, where high linearity and low noise are critical for system performance.

Key Features

  • Wide RF Frequency Range: The device operates over a broad frequency range of 2GHz to 14GHz, making it highly versatile for various high-frequency signal processing applications.
  • High Linearity: It offers excellent linearity with a high input IP3 (third-order intercept point), which is essential for maintaining signal integrity in complex signal environments.
  • Integrated LO Buffer: The mixer includes an integrated LO buffer, simplifying the design by reducing the need for external circuitry.
  • Low LO Drive: It requires a low LO drive level, which helps to minimize power consumption and eases integration with other RF components.
  • IF Bandwidth: With a wide IF bandwidth, the LTC5549IUDB#TRMPBF supports a variety of intermediate frequencies, offering flexibility in system design.
  • Compact Package: The device comes in a compact, 3mm x 2mm QFN package that is suitable for space-constrained applications.
  • Temperature Range: It operates over a temperature range of -40°C to 105°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

  • Wireless Infrastructure
  • Satellite Communications
  • RF Test Equipment
  • Radar Systems
  • Microwave Point-to-Point Backhaul Radios

With its combination of high performance, wide frequency range, and integration, the LTC5549IUDB#TRMPBF from Analog Devices Inc. is an excellent choice for engineers looking to improve the performance and efficiency of their RF and microwave systems. Its robust design and ease of use make it suitable for both prototyping and production, ensuring that it can meet the demands of a wide range of high-frequency applications.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7745 $61.7745
2+ $57.8647 $115.7294
3+ $55.9098 $167.7294
4+ $52.0000 $208.0000
5+ $50.0452 $250.2260
7+ $48.0903 $336.6321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess