EN
  • EN
  • DE

CL201212T-3R3K-N

Part No CL201212T-3R3K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958079-CL201212T-3R3K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL201212T-3R3K-N CAD Model

Description

The CL201212T-3R3K-N is a high-frequency multilayer chip inductor manufactured by Chilisin. It is designed for various applications requiring compact size and excellent inductance characteristics. This inductor is part of Chilisin's CL series, known for their reliability and performance in demanding electronic circuits.

Applications

  • RF circuits: Used in impedance matching, filtering, and tuning circuits.
  • Mobile communication devices: Commonly found in smartphones, tablets, and other wireless devices for signal processing.
  • Wireless LAN systems: Employed in WLAN modules and access points for impedance matching and noise filtering.
  • Bluetooth devices: Integrated into Bluetooth modules for stable and efficient performance.
  • High-frequency power supplies: Used for filtering and energy storage in compact power supply designs.

Features

  • Small Size: 2.0 x 1.2 x 1.2 mm footprint, ideal for space-constrained applications.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Excellent Q Factor: Provides low losses and efficient energy transfer.
  • Tight Inductance Tolerance: Offers consistent performance across different units.
  • RoHS Compliant: Environmentally friendly and lead-free.
  • Multilayer Construction: Provides high reliability and durability.

Benefits

  • Miniaturization: Enables compact designs in portable devices.
  • Stable Performance: Provides reliable operation in high-frequency circuits.
  • Efficient Energy Transfer: Minimizes losses and maximizes efficiency.
  • Consistent Performance: Ensures uniformity across different units.
  • Environmental Compliance: Meets environmental regulations and reduces environmental impact.
  • Long-Term Reliability: Offers stable and durable operation for extended product life.

Additional Details

The CL201212T-3R3K-N has an inductance value of 3.3nH. It is designed to operate over a wide temperature range, ensuring its suitability for various operating conditions. The inductor's construction provides excellent mechanical strength and resistance to shock and vibration. Its self-resonant frequency is optimized for high-frequency applications, making it a versatile component in modern electronic designs. It is typically surface mounted.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3,405+ $0.0147 $50.0535
8,265+ $0.0121 $100.0065
12,825+ $0.0117 $150.0525
17,545+ $0.0114 $200.0130
22,730+ $0.0110 $250.0300
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,851 pieces
MOQ: 3405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess