EN
  • EN
  • DE

CHQ0603T-2N7B-HU

Part No CHQ0603T-2N7B-HU
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963269-CHQ0603T-2N7B-HU
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHQ0603T-2N7B-HU CAD Model

Description

The CHQ0603T-2N7B-HU is a multilayer ceramic chip inductor manufactured by Chilisin. It's designed for high-frequency applications and comes in a small 0603 package size. This inductor is suitable for various RF applications, particularly in impedance matching and filter circuits.

Applications

  • RF Impedance Matching: Used in RF circuits for impedance matching to optimize signal transfer.
  • RF Filters: Employed in RF filters for suppressing unwanted frequencies.
  • Wireless Communication Circuits: Utilized in wireless communication circuits, such as Bluetooth, Wi-Fi, and cellular devices.
  • Mobile Phones: Incorporated in mobile phones for RF signal processing.
  • High-Frequency Circuits: Used in various high-frequency circuits for inductance purposes.

Features

  • Small Size (0603): Comes in a compact 0603 package size for space-saving designs.
  • Multilayer Ceramic Construction: Features a multilayer ceramic construction for high reliability and performance.
  • High Self-Resonant Frequency (SRF): Offers a high SRF for optimal performance at high frequencies.
  • Tight Tolerance: Provides a tight inductance tolerance for precise circuit performance.
  • High Q Factor: Exhibits a high Q factor for low signal loss.
  • RoHS Compliant: Compliant with RoHS regulations, making it environmentally friendly.

Benefits

  • Compact Size: Saves board space in miniaturized electronic devices.
  • High Performance: Provides excellent performance in high-frequency applications.
  • Reliable: Offers high reliability due to its ceramic construction.
  • Precise: Enables precise circuit performance with its tight tolerance.
  • Low Loss: Minimizes signal loss with its high Q factor.

Additional Details

The CHQ0603T-2N7B-HU has an inductance value of 2.7 nH. The 0603 indicates the physical dimensions in inches (0.06 inch x 0.03 inch). The SRF (Self-Resonant Frequency) and Q factor are critical parameters in RF applications. The inductor's performance is dependent on the operating frequency and surrounding components. Detailed specifications can be found in the Chilisin datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23,810+ $0.0021 $50.0010
58,825+ $0.0017 $100.0025
88,240+ $0.0017 $150.0080
125,000+ $0.0016 $200.0000
156,250+ $0.0016 $250.0000
214,290+ $0.0014 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970,000 pieces
MOQ: 23810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess