EN
  • EN
  • DE

CHQ0603T-18NJ-HU

Part No CHQ0603T-18NJ-HU
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133682-CHQ0603T-18NJ-HU
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHQ0603T-18NJ-HU CAD Model

Description

The CHQ0603T-18NJ-HU is a multilayer chip inductor manufactured by Chilisin. These inductors are designed for various high-frequency applications where small size and high performance are critical.

Applications:

  • Mobile Communication Devices: Used in RF circuits for impedance matching, filtering, and signal tuning in smartphones and tablets.
  • Wireless LAN (WLAN) Devices: Employed in WLAN modules for impedance matching and filtering to ensure optimal signal transmission and reception.
  • Bluetooth Modules: Integrated into Bluetooth devices for impedance matching and filtering, enhancing signal quality and range.
  • GPS Receivers: Used in GPS receivers for filtering unwanted noise and optimizing signal reception.
  • RF Transceivers: Utilized in RF transceiver circuits for impedance matching, filtering, and signal tuning.

Features:

  • Small Size: Compact 0603 package (0.06 inch x 0.03 inch) ideal for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant signal loss.
  • Tight Tolerance: Provides accurate inductance values for consistent performance.
  • Multilayer Construction: Enhances reliability and performance stability.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits:

  • Improved Signal Quality: Filters unwanted noise and enhances signal clarity in RF circuits.
  • Enhanced System Performance: Optimizes impedance matching for efficient signal transmission and reception.
  • Miniaturized Design: Small size allows for compact and lightweight designs.
  • Increased Reliability: Stable performance over a wide range of operating conditions.
  • Reduced Manufacturing Costs: Suitable for automated assembly processes.

Additional Details:

The CHQ0603T-18NJ-HU features an inductance value of 18nH (nanohenries). The 'J' in the part number indicates a tolerance of ±5%. Specific characteristics like the SRF (Self-Resonant Frequency), Q-factor, and DCR (DC Resistance) are typically available in the Chilisin datasheet for this part. The inductor is designed to operate within a specified temperature range, usually from -55°C to +125°C, however, it is recommended to check the datasheet to confirm. The termination is typically made of nickel barrier with tin plating, making it compatible with standard soldering processes. These inductors are critical components in RF designs requiring compact size, accurate inductance, and reliable performance.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Chilisin
Lowest to $0.0019
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
TDK Corporation
Lowest to $0.0244
ACX
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
33,335+ $0.0015 $50.0025
76,925+ $0.0013 $100.0025
125,000+ $0.0012 $150.0000
166,670+ $0.0012 $200.0040
208,335+ $0.0012 $250.0020
300,000+ $0.0010 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,670 pieces
MOQ: 33335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess