EN
  • EN
  • DE

CR20-471JV

Part No CR20-471JV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Custom Parts (B - D)
Description Surface Mount Thick Film Chip Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108283-CR20-471JV
Categories Custom Parts
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR20-471JV CAD Model

Description

The CR20-471JV is a thick film chip resistor manufactured by Hokuriku Electric Industry Co., Ltd. It is a surface-mountable component used for various purposes in electronic circuits, such as current limiting, voltage division, and pull-up/pull-down configurations.

Applications:

  • Consumer Electronics: Commonly found in devices like televisions, audio systems, and home appliances for general resistance needs.
  • Industrial Equipment: Integrated into industrial control systems and instrumentation for tasks like current sensing and signal conditioning.
  • Automotive Electronics: Used in automotive control modules and sensor circuits to regulate current and voltage.
  • Power Supplies: Employed in power supplies and voltage regulators for current limiting and feedback control.
  • Computer and Peripherals: Found in computer motherboards, graphics cards, and peripherals for termination and biasing purposes.

Features:

  • Resistance Value: 470 Ω (471 represents 47 x 10^1)
  • Tolerance: ±5% (J indicates 5% tolerance)
  • Power Rating: Typically 0.1W or 0.063W (refer to the datasheet for precise power rating)
  • Temperature Coefficient: Typically ±200 ppm/°C (consult the datasheet for the specific TCR)
  • Package Size: 0805 or 0603 (check the datasheet for exact dimensions)
  • Termination: Surface mount termination suitable for reflow soldering
  • Construction: Made with a thick film resistive element on a ceramic substrate

Benefits:

  • Compact Design: Small size enables high-density circuit layouts.
  • Surface Mountable: Compatible with automated assembly lines.
  • Stable Resistance: Maintains a consistent resistance value across varying temperatures.
  • Reliable Performance: Offers dependable operation in diverse environments.
  • Cost-Effective: Provides a budget-friendly solution for general-purpose resistance applications.
  • Versatile Use: Applicable in a wide array of electronic circuit designs.

Additional Details:

The CR20-471JV is manufactured with a thick film resistive material on a ceramic substrate. The resistance is precisely adjusted using laser trimming techniques. It features a protective coating for enhanced durability. Designed for surface mount soldering, the terminations are optimized for reflow soldering processes. For detailed specifications, including power rating, temperature coefficient, and soldering guidelines, please refer to the manufacturer's datasheet. The '471' marking signifies a resistance value of 470 ohms, calculated as 47 x 10^1 ohms. The 'J' indicates a 5% tolerance.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
ACX
Lowest to $0.1640
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess