EN
  • EN
  • DE

CLH1005T-R10J-H

Part No CLH1005T-R10J-H
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108207-CLH1005T-R10J-H
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1005T-R10J-H CAD Model

Description

The CLH1005T-R10J-H is a wire-wound ceramic chip inductor manufactured by Chilisin. It's designed for high-frequency applications requiring a compact size and excellent electrical characteristics.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Mobile Communications: Filters and matching networks in smartphones and other mobile devices.
  • Wireless LAN: Filters and impedance matching in WiFi modules and routers.
  • Bluetooth Applications: Used in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: General purpose inductance for high frequency applications.

Features:

  • Compact Size: 1005 package (1.0mm x 0.5mm) for space-constrained applications.
  • Wire-Wound Construction: Provides a high Q factor and excellent SRF (Self-Resonant Frequency).
  • Ceramic Core: Offers stable inductance over temperature.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • High Performance: High Q factor improves circuit efficiency and reduces losses.
  • Stable Inductance: Ceramic core ensures stable performance over a wide temperature range.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance makes it suitable for environmentally conscious designs.

Technical Specifications:

  • Inductance: 0.1µH (Microhenry) or 100nH (Nanohenry) - 'R10' designates 0.1uH
  • Tolerance: Typically ±5% or ±10% (Consult datasheet for precise tolerance - 'J' usually designates 5%).
  • Package Size: 1005 (0402 Imperial)
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies (Consult datasheet for specific SRF value).
  • DC Resistance (DCR): Low DCR for minimal power loss (Consult datasheet for specific DCR value).
  • Operating Temperature Range: Typically -55°C to +125°C (Consult datasheet for exact range).
  • Rated Current: Consult datasheet for specific current rating.

The CLH1005T-R10J-H from Chilisin is a high-performance wire-wound ceramic chip inductor suitable for various high-frequency applications. Its small size, high Q factor, and stable inductance make it an excellent choice for demanding designs. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
new, original packaged
Lowest to $0.0018
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Lowest to $0.0021

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess