EN
  • EN
  • DE

CC0805GRNPO9BN471

Part No CC0805GRNPO9BN471
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 470PF 50V C0G/NPO 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-4200-2, 0805CG471G9B200, 311-4200-1, CC0805GRNPO9BN471-ND, 223886114471, 311-4200-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914881-CC0805GRNPO9BN471
Ultra Librarian 3D Model Ultra Librarian CC0805GRNPO9BN471 CAD Model

Description

The CC0805GRNPO9BN471 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. This capacitor features a 0805 case size and utilizes a C0G/NP0 dielectric material, known for its exceptional stability and low loss characteristics. It is well-suited for applications requiring high precision and reliability.

Applications

  • RF Circuits: Used in radio frequency circuits for tuning, filtering, and impedance matching.
  • High-Frequency Circuits: Employed in circuits operating at high frequencies where stability is critical.
  • Timing Circuits: Utilized in precision timing circuits requiring minimal drift.
  • Sensor Circuits: Incorporated in sensor circuits where accuracy and stability are essential.
  • Filter Circuits: Used in applications that require stable filtering capabilities.

Features

  • C0G/NP0 Dielectric: Offers ultra-stable capacitance over temperature and voltage.
  • Low Loss: Minimizes energy dissipation in high-frequency applications.
  • High Q Factor: Provides excellent performance in resonant circuits.
  • 0805 Case Size: Standard size for surface mount applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Excellent Stability: C0G/NP0 dielectric ensures minimal capacitance change with temperature and voltage.
  • High Efficiency: Low loss characteristics improve circuit efficiency.
  • Precise Performance: High Q factor enhances performance in resonant applications.
  • Easy Assembly: SMT design allows for efficient automated assembly.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details

The CC0805GRNPO9BN471 has a capacitance value of 470pF (picofarads) with a tolerance of ±0.1pF or 2% depending on the datasheet. The rated voltage is typically 50V or 100V, depending on the manufacturer's specifications. The operating temperature range is generally -55°C to +125°C. Due to its C0G/NP0 dielectric, the capacitance remains highly stable across this temperature range. This capacitor is often used in sensitive electronic equipment such as test and measurement instruments, medical devices, and communication systems where precise and stable performance is crucial.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess