Products specifications Report Issue?

Manufacturer Chenmko
Win Source Part Number 1127632-2SK3541SPT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3541SPT CAD Model

Description

The 2SK3541SPT is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Chenmko. Designed for high-speed switching applications, it provides efficient power control with minimal power loss. Based on similar MOSFETs, it is likely used in power supplies, motor control circuits, and DC-DC converters.

Applications

  • Power Supplies: Used as a switching element in SMPS (Switched-Mode Power Supplies) for efficient power conversion.
  • Motor Control: Controls the speed and torque of DC motors in various industrial and automotive applications.
  • DC-DC Converters: Regulates voltage levels in electronic circuits with high efficiency.
  • Inverters: Converts DC power to AC power in solar power systems and UPS (Uninterruptible Power Supplies).
  • Lighting Systems: Used in LED lighting systems for dimming and power control.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High Switching Speed: Enables fast switching operation, reducing switching losses.
  • Avalanche Rated: Withstands high voltage spikes, enhancing reliability.
  • High Current Capability: Handles high current loads without damage.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reduced Heat Generation: Minimal power loss results in lower heat generation, improving reliability and reducing the need for heat sinks.
  • Enhanced Reliability: Avalanche rating and high current capability ensure robust performance under demanding conditions.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuits.
  • Compact Size: Surface-mount package saves board space.

The 2SK3541SPT typically features a trench MOSFET structure, which optimizes on-resistance and switching performance. It has a drain-source voltage (VDS) rating suitable for various power applications, and it is typically available in a surface-mount package like TO-252 or similar, facilitating automated assembly. The device also incorporates gate oxide protection to prevent damage from electrostatic discharge (ESD). Its thermal resistance characteristics are carefully designed to allow for efficient heat dissipation, ensuring that the MOSFET can operate reliably at high power levels. It is lead-free and RoHS compliant, meeting environmental standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention