The 2SC3710 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in various amplifier and high-speed switching applications. Known for its high gain and low saturation voltage, the 2SC3710 offers reliable performance in demanding circuits.
Applications:
- Audio amplifiers
- High-frequency amplifiers
- Switching circuits
- Oscillators
- Driver stages for larger transistors
Features:
- NPN Epitaxial Planar Transistor
- High Collector Current (Ic = 1A)
- Low Saturation Voltage
- High Gain (hFE)
- High Transition Frequency (fT)
Benefits:
- High amplification: Enables efficient signal amplification in audio and RF circuits.
- Efficient switching: Ensures minimal power loss in switching applications due to its low saturation voltage.
- Versatile application: Suitable for a wide range of electronic circuits from audio amplifiers to high-speed switches.
- Reliable performance: Provides stable operation under varying temperature and voltage conditions.
- Easy integration: Can be easily implemented into existing circuit designs.
Specifications:
The 2SC3710 features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 1A, and a power dissipation (PC) of 0.75W. Its current gain (hFE) typically ranges from 100 to 400, and it has a transition frequency (fT) of 100 MHz. The operating junction temperature ranges from -55°C to +150°C. This transistor is commonly available in a TO-92 package.