EN
  • EN
  • DE

70799CS

Part No 70799CS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .300,L= 2.25,W= .022
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Music Wire
Wire Diameter 0.022" (0.56mm)
Diameter - Outside 0.300" (7.62mm)
Diameter - Inside 0.256" (6.50mm)
Free Length 2.250" (57.15mm)
Rate 1.3 lbs/in
End Style Closed & Ground
Finish None
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 906880-70799CS
Ultra Librarian 3D Model Ultra Librarian 70799CS CAD Model

Description

The 906880-70799CS compression spring is a versatile hardware accessory made of music wire.

  • Outside Diameter: 0.300 inches (7.62mm)
  • Inside Diameter: 0.256 inches (6.50mm)
  • Wire Diameter: 0.022 inches (0.56mm)
  • Free Length: 2.250 inches (57.15mm)
  • Rate: 1.3 lbs/in
  • End Style: Closed and ground
  • Manufacturer: Century Spring Corp
  • Package: Standard package of 1 piece
  • Finish: Absence of a finish
  • ECCN classification: EAR99
  • REACH regulations: Not affected by REACH regulations

You May Also Be Interested in

Century Spring Corp
COMP O= .750,L= .56,W= .031
Need more? Email Us
Century Spring Corp
LL O= 0.438 , W= 0.041 , L= 20
Need more? Email Us
Century Spring Corp
LO= 0.281, SO= 0.187, W= 0.029
Need more? Email Us
Century Spring Corp
COMP O= .240,L= .44,W= .024
Need more? Email Us
Century Spring Corp
COMP O= .500,L= 1.56,W= .060
Lowest to $27.3804
Century Spring Corp
LO= 0.359, SO= 0.203, W= 0.018
Need more? Email Us
Century Spring Corp
COMP O=2.125,L= 6.75,W= .156
Need more? Email Us
Century Spring Corp
COMP O= .360,L= .94,W= .045
Need more? Email Us
Century Spring Corp
COMP O= .240,L= 1.75,W= .032
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess