EN
  • EN
  • DE

70677CS

Part No 70677CS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .240,L= 1.75,W= .032
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Music Wire
Wire Diameter 0.032" (0.81mm)
Diameter - Outside 0.240" (6.10mm)
Diameter - Inside 0.176" (4.47mm)
Free Length 1.750" (44.45mm)
Rate 9.2 lbs/in
End Style Closed & Ground
Finish None
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 906879-70677CS
Ultra Librarian 3D Model Ultra Librarian 70677CS CAD Model

Description

The 906879-70677CS is a compression tapered spring made from music wire.

  • Application: Hardware, fasteners, and accessories applications
  • Outside Diameter: 0.240 inches (6.10mm)
  • Inside Diameter: 0.176 inches (4.47mm)
  • Wire Diameter: 0.032 inches (0.81mm)
  • Rate: 9.2 lbs/in
  • End Style: Closed and ground
  • Material: Music wire
  • Status: Active product

You May Also Be Interested in

Century Spring Corp
COMP O= .140,L= .94,W= .011
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 2.25,W= .022
Need more? Email Us
Century Spring Corp
COMP O= .300,L= .94,W= .040
Need more? Email Us
Century Spring Corp
COMP O= .360,L= .94,W= .045
Need more? Email Us
Century Spring Corp
LL O= 0.438 , W= 0.041 , L= 20
Need more? Email Us
Century Spring Corp
LO= 0.406, SO= 0.312, W= 0.018
Need more? Email Us
Century Spring Corp
COMP O= .240,L= 1.75,W= .032
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 1.75,W= .042
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 2.00,W= .042
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess