EN
  • EN
  • DE

3040CS

Part No 3040CS
Manufacturer Century Spring Corp
Catalog Springs - Compression, Tapered
Description COMP O= .500,L= 1.56,W= .060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Springs - Compression, Tapered
Mfr Century Spring Corp
Package Box
Product Status Active
Material Spring Steel
Wire Diameter 0.060" (1.52mm)
Diameter - Outside 0.500" (13.97mm)
Diameter - Inside 0.380" (9.65mm)
Free Length 1.560" (39.62mm)
Rate 25.0 lbs/in
End Style Closed & Ground
Finish Zinc
Standard Package 1 pcs
ECCN EAR99
HTSUS 7320.20.0000
Win Source Part Number 855526-3040CS
Ultra Librarian 3D Model Ultra Librarian 3040CS CAD Model

Description

The 855526-3040CS is a compression tapered spring from Century Spring Corp.

  • Material: Spring steel
  • Finish: Zinc
  • Wire Diameter: 0.060" (1.52mm)
  • Free Length: 1.560" (39.62mm)
  • Outside Diameter: 0.500" (13.97mm)
  • Inside Diameter: 0.380" (9.65mm)
  • Rate: 25.0 lbs/in
  • Ends: Closed and ground
  • Application: Hardware, fasteners, and accessories
  • Type: Tapered compression spring
  • Status: Active
  • Standard Package: 1 pc

You May Also Be Interested in

Century Spring Corp
COMP O= .500,L= 1.56,W= .060
Lowest to $27.3804
Century Spring Corp
COMP O=2.125,L= 6.75,W= .156
Need more? Email Us
Century Spring Corp
COMP O= .240,L= .44,W= .024
Need more? Email Us
Century Spring Corp
COMP O= .300,L= .94,W= .040
Need more? Email Us
Century Spring Corp
COMP O= .859,L= .91,W= .095
Need more? Email Us
Century Spring Corp
COMP O= .300,L= 1.75,W= .042
Need more? Email Us
Century Spring Corp
LO= 0.406, SO= 0.312, W= 0.018
Need more? Email Us
Century Spring Corp
LL O= 0.438 , W= 0.041 , L= 20
Need more? Email Us
Century Spring Corp
COMP O= .140,L= .94,W= .011
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3804 $82.1412
6+ $22.4659 $134.7954
8+ $21.7637 $174.1096
11+ $21.0614 $231.6754
15+ $20.3592 $305.3880
19+ $18.2536 $346.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess