MIC93LC46AT-I EEPROM by Microchip Technology
The MIC93LC46AT-I is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device from Microchip Technology's extensive range of non-volatile memory solutions. This particular model is designed to deliver reliability and flexibility for a wide array of applications. With a storage capacity of 1 Kbit, the MIC93LC46AT-I is an ideal choice for storing small amounts of data that must be preserved during power loss, such as device configuration settings or calibration data.
Key Features
- Memory Size: 1 Kbit (128 x 8 or 64 x 16 selectable organization)
- Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of logic levels and system voltages
- Low-power CMOS technology, ensuring minimal power consumption for battery-powered applications
- Self-timed write cycle with auto-clear, simplifying the write operation
- Write protect pin to prevent accidental data alteration
- Endurance: 1,000,000 write cycles, signifying robustness and longevity
- Data retention of more than 200 years, guaranteeing long-term data preservation
- Industrial temperature range (-40°C to +85°C), making it suitable for harsh environments
- 8-pin PDIP, SOIC, and TSSOP packages available, providing flexibility in hardware design
Applications
The MIC93LC46AT-I is a versatile EEPROM chip that can be used in various electronic systems. It is commonly found in:
- Automotive systems for storing sensor calibrations and user preferences
- Consumer electronics for configuration settings and user profiles
- Industrial controls for operational parameters and system state information
- Medical devices for critical calibration data storage
- Telecommunication systems for device identification and network settings
This EEPROM device is available in both commercial and industrial temperature ranges, making it an excellent choice for designers looking for a memory solution that can withstand the rigors of both standard and extreme operating conditions.
With its robust design, wide voltage range, and high reliability, the MIC93LC46AT-I from Microchip Technology stands as a solid choice for system designers who require a compact, non-volatile memory component.