EN
  • EN
  • DE

MAX4308ESA+

Part No MAX4308ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1200V/µs
-3db Bandwidth 220 MHz
Current - Input Bias 12 µA
Voltage - Input Offset 1 mV
Current - Supply 20mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 12 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211626-MAX4308ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4308ESA+ CAD Model

Description

Maxim Integrated MAX4308ESA+ Low-Power, Single-Supply, Quad SPST Analog Switches

The Maxim Integrated MAX4308ESA+ is a highly integrated solution designed for applications requiring efficient and reliable high-performance analog switching. This device is part of a family of low-power, single-supply, quad single-pole single-throw (SPST) analog switches that offer exceptional performance in a small package, making it ideal for portable and space-constrained applications.

Constructed with Maxim's proprietary silicon-gate process, the MAX4308ESA+ operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies. This flexibility in power supply requirements allows the MAX4308ESA+ to be used in a wide range of applications, from battery-powered devices to industrial equipment.

The MAX4308ESA+ features four normally open (NO) switches, providing a low on-resistance of 100Ω (max) that matches between channels to within 4Ω (max) and remains flat over the specified signal range (0.5Ω max). The low on-resistance and flatness minimize signal distortion and ensure excellent signal integrity, which is crucial for precise analog signal handling.

Additionally, the device boasts a fast switching speed (tON = 175ns max, tOFF = 145ns max), which is essential for applications that require rapid signal routing. The high off-isolation of -83dB at 1MHz further enhances the performance of the MAX4308ESA+ by preventing crosstalk between channels, ensuring clean and independent signal paths.

One of the key features of this analog switch is its low power consumption. With an ultra-low quiescent current of only 1µA (max) and 2µA (max) in dual-supply operation, the MAX4308ESA+ is an excellent choice for power-sensitive applications.

The MAX4308ESA+ comes in a compact 8-pin SO package, providing a space-efficient solution without compromising functionality. Its ESD protection exceeds 2000V per Method 3015.7, safeguarding the device from static electricity and making it robust for industrial applications.

In summary, the Maxim Integrated MAX4308ESA+ combines low power, high precision, and fast switching in a small form factor, making it an excellent choice for designers looking for a reliable and versatile quad SPST analog switch.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6717 $58.7472
39+ $3.0134 $117.5226
60+ $2.9187 $175.1220
82+ $2.8251 $231.6582
106+ $2.7304 $289.4224
142+ $2.4486 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess