EN
  • EN
  • DE

CMPDM7002AG TR PBFREE

Part No CMPDM7002AG TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 280MA SOT23 / N-Channel 60 V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Central Semiconductor Corp
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 280mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 2Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Vgs (Max) 40V
Input Capacitance (Ciss) (Max) @ Vds 50 pF @ 25 V
Power Dissipation (Max) 350mW (Ta)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number CMPDM7002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names CMPDM7002AGCT-ND,CMPDM7002AG CT-ND,CMPDM7002AG TR,-CMPDM7002AG TR-DKR-ND,CMPDM7002AG DKR,CMPDM7002AG CT,-CMPDM7002AG TR PBFREE,-CMPDM7002AGCT,1514-CMPDM7002AGTRPBFREEDKR,CMPDM7002AG TR LEAD FREE,1514-CMPDM7002AGTRPBFREETR,-CMPDM7002AG CT-ND,-CMPDM7002AG DKR-ND,CMPDM7002AGDKR,-CMPDM7002AGDKR,-1583-CMPDM7002AGTRPBFREECT,-CMPDM7002AGDKR-ND,-CMPDM7002AG TR-ND,CMPDM7002AGTR-ND,-CMPDM7002AG TR,-CMPDM7002AG TR-CT-ND,-CMPDM7002AGCT-ND,CMPDM7002AGTR,CMPDM7002AGDKR-ND,-1583-CMPDM7002AGTRPBFREEDKR,CMPDM7002AG TR-ND,CMPDM7002AG DKR-ND,1514-CMPDM7002AGTRPBFREECT,CMPDM7002AGCT,-CMPDM7002AG TR-DKR
Standard Package 3,000
Win Source Part Number 1052678-CMPDM7002AG TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CMPDM7002AG TR PBFREE CAD Model

Description

The CMPDM7002AG TR PBFREE is an N-Channel MOSFET transistor that features a drain-to-source voltage of 60V, a continuous drain current of 280mA, and a maximum on-resistance of 2Ohm @ 500mA and 10V.

  • Product Type: Discrete semiconductor products like FETs and MOSFETs
  • Package: Tape and Reel
  • Standard Package: 3,000
  • Mounting Technology: SMD (SMT)
  • Power Dissipation: 350mW
  • Input Capacitance: 50pF @ 25V
  • Maximum Gate-to-Source Voltage: 40V
  • Operating Temperature Range: -65°C to 150°C (TJ)

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess