EN
  • EN
  • DE

D31A3100

Part No D31A3100
Manufacturer Celduc Inc.
Catalog Reed Relays
Description REED RELAY 1A/5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Celduc Inc.
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VDC - Max
Coil Current 10 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.8 VDC
Operate Time 1 ms
Release Time 50 µs
Temperature Range - Operating -40°C ~ 70°C
Contact Material Rhodium (Rh)
Coil Resistance 500 Ohms
Standard Package 27 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 583472-D31A3100
Ultra Librarian 3D Model Ultra Librarian D31A3100 CAD Model

Description

The 583472-D31A3100 is a PC pin termination style reed relay from Celduc Inc. It features a single-pole, single-throw normally open contact form (SPST-NO) and is designed for a coil voltage of 5VDC.

  • Contact Form: SPST-NO
  • Coil Voltage: 5VDC
  • Coil Resistance: 500 Ohms
  • Coil Current: 10 mA
  • Operate Time: 1 ms
  • Release Time: 50 µs
  • Contact Material: Rhodium (Rh)
  • Contact Rating (Current): 500 mA
  • Maximum Switching Voltage: 100VDC
  • Operating Temperature: -40°C to 70°C
  • Standard Package: 27 pcs

You May Also Be Interested in

Coto Technology
RELAY REED SPDT 250MA 5V
Lowest to $7.9304
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPDT 250MA 12V
Lowest to $3.6655
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to $8.7970
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $7.6241
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Coto Technology
RELAY (HG) 1FA 500 O 12 V BOM/MF
Need more? Email Us
Coto Technology
RELAY REED SPST 2A 5V THRU-HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess