Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 250MHz
Frequency - Upper 2.15GHz
Isolation @ Frequency 29dB @ 2.15GHz (typ)
Insertion Loss @ Frequency 6.7dB @ 2.15GHz
Topology Absorptive
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4 V to 5.5 V
RF Type General Purpose
Case / Package 16-HTSSOP
Win Source Part Number 392508-UPD5716GR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD5716GR-E1 CAD Model

Description

This RF absorptive switch is manufactured by CEL and has a Win Source Part Number of 392508-UPD5716GR-E1.

  • Impedance: 50 Ohm
  • Frequency Range: 250 MHz to 2.15 GHz
  • Isolation: 29dB @ 2.15GHz
  • Insertion Loss: 6.7dB @ 2.15GHz
  • Mounting: Surface mountable
  • Supply Voltage Range: 4V to 5.5V
  • Case/Package: 16-HTSSOP

You May Also Be Interested in

Tyco Electronics
GaAs SPST Switch DC - 2.5 GHz
Lowest to $4.2185
ECAD model for MASWSS0162TR
Alpha Industries
GaAs IC High Isolation Positive Control SPDT Switch DC-3.0 GHz
Lowest to $0.9146
ECAD model for AS176-59
Skyworks Solutions Inc.
PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Lowest to $0.3764
ECAD model for AS214-92
Infineon Technologies
IC RF SWITCH SP5T 6GHZ ULGA14-1
Lowest to $1.0074
ECAD model for BGS15MU14E6327XTSA1
Skyworks Solutions Inc.
PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Lowest to $1.3001
ECAD model for AS213-92
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $94.3159
ECAD model for ADRF5300BCCZN
Alpha Industries
GaAs IC High Isolation SPDT Non-Reflective Switch with Driver DC-6.0 GHz
Lowest to $3.4850
ECAD model for AS196-307
Hittite
SPDT NON-REFLECTIVE SWITCH, DC - 4.0 GHz
Lowest to $21.3172
ECAD model for HMC435MS8G
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for ARD10024

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.9153 $77.4918
13+ $10.5972 $137.7636
19+ $10.2660 $195.0540
27+ $9.9348 $268.2396
34+ $9.6037 $326.5258
46+ $8.6102 $396.0692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,820 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention