Products specifications Report Issue?

RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range 0Hz ~ 18GHz
Isolation 60dB (min)
Insertion Loss 0.5dB (max)
Test Frequency 18GHz
Impedance 50Ohm
Voltage - Supply 24V
Temperature Range - Operating -55°C ~ 85°C
Case / Package Module, Pin Contacts
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552369-ARD10024
Ultra Librarian 3D Model Ultra Librarian ARD10024 CAD Model

You May Also Be Interested in

Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $94.3159
ECAD model for ADRF5300BCCZN-R7
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $118.3207
ECAD model for F2977NEGK
Skyworks Solutions Inc.
PHEMT GaAs IC High Power SP3T Switch DC-2 GHz
Lowest to $3.5044
ECAD model for AS227-321
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
ECAD model for R570813000
Peregrine Semiconductor
75 Ω Terminated 5 - 2200 MHz SPDT CATV UltraCMOS® Switch Featuring Unpowered Operation
Need more? Email Us
ECAD model for PE42750MLAB-Z
Analog Devices Inc.
GaAs, MMIC, SPDT Switch, 10 kHz to 3 GHz
Lowest to $4.2510
ECAD model for HMC221BETR
NEC
NECs L, S-BAND 4W SPDT SWITCH
Lowest to $3.2724
ECAD model for UPG2009TB-E3
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 6GHZ 6DFN
Lowest to $0.5379
ECAD model for NJG1815K75-TE1
Skyworks Solutions Inc.
PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Lowest to $0.3764
ECAD model for AS214-92

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention